Hubbell Wiring Device-Kellems Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices HBL1389D

Description
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: No
Datasheet
Description
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices - 71K4679 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices
71K4679
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices 71K4679
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: No

SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K4679
Product Name Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers