Hubbell Wiring Device-Kellems Switch, Toggle, Spdt, 20A, 277Vac; Actuator Style Hubbell Wiring Devices HBL1385

Description
SWITCH, TOGGLE, SPDT, 20A, 277VAC; Actuator Style:Toggle; Contact Configuration:SPDT; Contact Current Max:20A; Contact Voltage AC Nom:277V; Switch Mounting:Panel; Switch Operation:On-Off
Datasheet
Description
SWITCH, TOGGLE, SPDT, 20A, 277VAC; Actuator Style:Toggle; Contact Configuration:SPDT; Contact Current Max:20A; Contact Voltage AC Nom:277V; Switch Mounting:Panel; Switch Operation:On-Off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20A, 277Vac; Actuator Style Hubbell Wiring Devices - 35B442 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 277Vac; Actuator Style Hubbell Wiring Devices
35B442
Switch, Toggle, Spdt, 20A, 277Vac; Actuator Style Hubbell Wiring Devices 35B442
SWITCH, TOGGLE, SPDT, 20A, 277VAC; Actuator Style:Toggle; Contact Configuration:SPDT; Contact Current Max:20A; Contact Voltage AC Nom:277V; Switch Mounting:Panel; Switch Operation:On-Off

SWITCH, TOGGLE, SPDT, 20A, 277VAC; Actuator Style:Toggle; Contact Configuration:SPDT; Contact Current Max:20A; Contact Voltage AC Nom:277V; Switch Mounting:Panel; Switch Operation:On-Off

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B442
Product Name Switch, Toggle, Spdt, 20A, 277Vac; Actuator Style Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers