Hubbell Wiring Device-Kellems Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices HBL1379D

Description
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: No
Datasheet
Description
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices - 71K4678 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices
71K4678
Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices 71K4678
SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: No

SWITCH, DISCONNECT, 30A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 1; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K4678
Product Name Switch, Disconnect, 30A, 3Pole; No. Of Poles Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details