Hubbell Wiring Device-Kellems Switch, Toggle, 4P4T, 20A, 277V; Actuator Style Hubbell Wiring Devices HBL1224GY

Description
SWITCH, TOGGLE, 4P4T, 20A, 277V; Actuator Style:Toggle; Body Material:Thermoset Plastic; Circuitry:SPST; Color:Gray; Contact Configuration:SPST; Contact Current AC Max:20A; Contact Current Max:20A; Contact Voltage AC Max:277V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4P4T, 20A, 277V; Actuator Style:Toggle; Body Material:Thermoset Plastic; Circuitry:SPST; Color:Gray; Contact Configuration:SPST; Contact Current AC Max:20A; Contact Current Max:20A; Contact Voltage AC Max:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4P4T, 20A, 277V; Actuator Style Hubbell Wiring Devices - 35B407 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4P4T, 20A, 277V; Actuator Style Hubbell Wiring Devices
35B407
Switch, Toggle, 4P4T, 20A, 277V; Actuator Style Hubbell Wiring Devices 35B407
SWITCH, TOGGLE, 4P4T, 20A, 277V; Actuator Style:Toggle; Body Material:Thermoset Plastic; Circuitry:SPST; Color:Gray; Contact Configuration:SPST; Contact Current AC Max:20A; Contact Current Max:20A; Contact Voltage AC Max:277V RoHS Compliant: Yes

SWITCH, TOGGLE, 4P4T, 20A, 277V; Actuator Style:Toggle; Body Material:Thermoset Plastic; Circuitry:SPST; Color:Gray; Contact Configuration:SPST; Contact Current AC Max:20A; Contact Current Max:20A; Contact Voltage AC Max:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B407
Product Name Switch, Toggle, 4P4T, 20A, 277V; Actuator Style Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-015-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details