Hubbell Wiring Device-Kellems Switch, Key Operated, Spst, 20A; Product Range Hubbell Wiring Devices HBL1221RKL

Description
SWITCH, KEY OPERATED, SPST, 20A; Product Range:-; Contact Configuration:SPST; Switch Operation:Push-Turn Release; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, SPST, 20A; Product Range:-; Contact Configuration:SPST; Switch Operation:Push-Turn Release; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, Spst, 20A; Product Range Hubbell Wiring Devices - 01J4243 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst, 20A; Product Range Hubbell Wiring Devices
01J4243
Switch, Key Operated, Spst, 20A; Product Range Hubbell Wiring Devices 01J4243
SWITCH, KEY OPERATED, SPST, 20A; Product Range:-; Contact Configuration:SPST; Switch Operation:Push-Turn Release; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST, 20A; Product Range:-; Contact Configuration:SPST; Switch Operation:Push-Turn Release; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage AC Nom:277V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 01J4243
Product Name Switch, Key Operated, Spst, 20A; Product Range Hubbell Wiring Devices
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2052369 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
E.V program - ES.V - Key selector switch - ESS.V - Key selector switches / EST.V - Key maintained spring-return selector switches - ESS21S12.V -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details