TE Connectivity Selector Switch 164J3C22

Description
SWITCH, KEY OPERATED, 2NO/2NC, 5A, 250V, PRODUCT RANGE:COMMAND SERIES, CONTACT CONFIGURATION:4PDT-2 NO, DPDT-NC, SWITCH OPERATION:OFF-ON, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE AC NOM:250V, ANGLE OF THROW:90¦ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, KEY OPERATED, 2NO/2NC, 5A, 250V, PRODUCT RANGE:COMMAND SERIES, CONTACT CONFIGURATION:4PDT-2 NO, DPDT-NC, SWITCH OPERATION:OFF-ON, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE AC NOM:250V, ANGLE OF THROW:90¦ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 19148138 - Radwell International
Willingboro, NJ, United States
Selector Switch
19148138
Selector Switch 19148138
SWITCH, KEY OPERATED, 2NO/2NC, 5A, 250V, PRODUCT RANGE:COMMAND SERIES, CONTACT CONFIGURATION:4PDT-2 NO, DPDT-NC, SWITCH OPERATION:OFF-ON, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE AC NOM:250V, ANGLE OF THROW:90¦ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, KEY OPERATED, 2NO/2NC, 5A, 250V, PRODUCT RANGE:COMMAND SERIES, CONTACT CONFIGURATION:4PDT-2NO, DPDT-NC, SWITCH OPERATION:OFF-ON, SWITCH TERMINALS:SOLDER, CONTACT CURRENT MAX:5A, CONTACT VOLTAGE AC NOM:250V, ANGLE OF THROW:90¦ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 19148138
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector Switches - 450-35-221-041-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers