Hubbell Wiring Device-Kellems IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black H320P

Description
IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black
Datasheet
Description
IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black - 70116232 - Allied Electronics, Inc.
Fort Worth, TX, USA
IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black
70116232
IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black 70116232
IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black

IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black

Supplier's Site
Conn, Pwr Entry, Iec320 Plug, 20A, 250V, Black; Connector Type Hubbell Wiring Devices - 04F695 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Pwr Entry, Iec320 Plug, 20A, 250V, Black; Connector Type Hubbell Wiring Devices
04F695
Conn, Pwr Entry, Iec320 Plug, 20A, 250V, Black; Connector Type Hubbell Wiring Devices 04F695
CONN, PWR ENTRY, IEC320 PLUG, 20A, 250V, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, PWR ENTRY, IEC320 PLUG, 20A, 250V, BLACK; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70116232 04F695
Product Name IEC, Straight Blade Plug, 20/16A 250V AC, 2-pole + earth, black Conn, Pwr Entry, Iec320 Plug, 20A, 250V, Black; Connector Type Hubbell Wiring Devices
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details