Hubbell Wiring Device-Kellems Power Entry Connector, 20A 250V, 2P+E; Connector Type Hubbell Wiring Devices H320C

Description
POWER ENTRY CONNECTOR, 20A 250V, 2P+E; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONNECTOR, 20A 250V, 2P+E; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connector, 20A 250V, 2P+E; Connector Type Hubbell Wiring Devices - 89F2851 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, 20A 250V, 2P+E; Connector Type Hubbell Wiring Devices
89F2851
Power Entry Connector, 20A 250V, 2P+E; Connector Type Hubbell Wiring Devices 89F2851
POWER ENTRY CONNECTOR, 20A 250V, 2P+E; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

POWER ENTRY CONNECTOR, 20A 250V, 2P+E; Connector Type:Power Entry; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 11618448 - Radwell International
Willingboro, NJ, United States
Lug/Connector
11618448
Lug/Connector 11618448
CONNECTOR, FEMALE, 16 AMP, 250 VOLT, STRAIGHT BLADE DEVICES, IEC 320 DEVICES, INTERNATIONAL RATED, PRESSURE SCREW TERMINAL, INSULATED BODY, BLACK. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FEMALE, 16 AMP, 250 VOLT, STRAIGHT BLADE DEVICES, IEC 320 DEVICES, INTERNATIONAL RATED, PRESSURE SCREW TERMINAL, INSULATED BODY, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 89F2851 11618448
Product Name Power Entry Connector, 20A 250V, 2P+E; Connector Type Hubbell Wiring Devices Lug/Connector
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers