Hubbell Wiring Device-Kellems Connector, Iec Power Entry, Plug, 20A; Iec Connector Type Hubbell Wiring Devices H320BL

Description
CONNECTOR, IEC POWER ENTRY, PLUG, 20A; IEC Connector Type:IEC C19 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IECRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC POWER ENTRY, PLUG, 20A; IEC Connector Type:IEC C19 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IECRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec Power Entry, Plug, 20A; Iec Connector Type Hubbell Wiring Devices - 04F694 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 20A; Iec Connector Type Hubbell Wiring Devices
04F694
Connector, Iec Power Entry, Plug, 20A; Iec Connector Type Hubbell Wiring Devices 04F694
CONNECTOR, IEC POWER ENTRY, PLUG, 20A; IEC Connector Type:IEC C19 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IECRoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 20A; IEC Connector Type:IEC C19 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Connector Type:IECRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04F694
Product Name Connector, Iec Power Entry, Plug, 20A; Iec Connector Type Hubbell Wiring Devices
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers