Hubbell Wiring Device-Kellems Connector, Iec320 Inlet, 20A 250V, Screw, Black; Connector Type Hubbell Wiring Devices H320B

Description
CONNECTOR, IEC320 INLET, 20A 250V, SCREW, BLACK; Connector Type:IEC; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, IEC320 INLET, 20A 250V, SCREW, BLACK; Connector Type:IEC; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Iec320 Inlet, 20A 250V, Screw, Black; Connector Type Hubbell Wiring Devices - 89F2850 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec320 Inlet, 20A 250V, Screw, Black; Connector Type Hubbell Wiring Devices
89F2850
Connector, Iec320 Inlet, 20A 250V, Screw, Black; Connector Type Hubbell Wiring Devices 89F2850
CONNECTOR, IEC320 INLET, 20A 250V, SCREW, BLACK; Connector Type:IEC; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

CONNECTOR, IEC320 INLET, 20A 250V, SCREW, BLACK; Connector Type:IEC; Current Rating:20A; Connector Colour:Black; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89F2850
Product Name Connector, Iec320 Inlet, 20A 250V, Screw, Black; Connector Type Hubbell Wiring Devices
Mounting Panel MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 113899P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details