Hubbell Incorporated Datacommunication Cabinet H2S8042

Description
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 24 INCH W X 42 INCH D X 80 INCH H SIZE BLACK COLOR DATA CENTER, DATA STORAGE, COMPUTER ROOM, ENTRANCE FACILITIES, SERVER FARMS, SECURED ENVIRONMENT APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
Datasheet
Description
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 24 INCH W X 42 INCH D X 80 INCH H SIZE BLACK COLOR DATA CENTER, DATA STORAGE, COMPUTER ROOM, ENTRANCE FACILITIES, SERVER FARMS, SECURED ENVIRONMENT APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - H2S8042 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
H2S8042
Datacommunication Cabinet H2S8042
CABINET WITH SIDES TYPE WELDED STEEL MATERIAL 24 INCH W X 42 INCH D X 80 INCH H SIZE BLACK COLOR DATA CENTER, DATA STORAGE, COMPUTER ROOM, ENTRANCE FACILITIES, SERVER FARMS, SECURED ENVIRONMENT APPLICATION RACK MOUNTING FRONT/REAR DOOR 43 RACK(S) H2 MODEL
  • CABINET WITH SIDES TYPE
  • WELDED STEEL MATERIAL
  • 24 INCH W X 42 INCH D X 80 INCH H SIZE
  • BLACK COLOR
  • DATA CENTER, DATA STORAGE, COMPUTER ROOM, ENTRANCE FACILITIES, SERVER FARMS, SECURED ENVIRONMENT APPLICATION
  • RACK MOUNTING
  • FRONT/REAR DOOR
  • 43 RACK(S)
  • H2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number H2S8042
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details