Hubbell Wiring Device-Kellems Conduit Fitting, Right Angle Male, 1/2In; Thread Size Imperial Hubbell Wiring Devices H0509

Description
CONDUIT FITTING, RIGHT ANGLE MALE, 1/2IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:- RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, RIGHT ANGLE MALE, 1/2IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Right Angle Male, 1/2In; Thread Size Imperial Hubbell Wiring Devices - 35B1179 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Right Angle Male, 1/2In; Thread Size Imperial Hubbell Wiring Devices
35B1179
Conduit Fitting, Right Angle Male, 1/2In; Thread Size Imperial Hubbell Wiring Devices 35B1179
CONDUIT FITTING, RIGHT ANGLE MALE, 1/2IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:- RoHS Compliant: No

CONDUIT FITTING, RIGHT ANGLE MALE, 1/2IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Steel; Gland Colour:Metallic - Zinc Finish; IP / NEMA Rating:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1179
Product Name Conduit Fitting, Right Angle Male, 1/2In; Thread Size Imperial Hubbell Wiring Devices
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248669 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Cable Glands - 2100602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details