Hubbell Wiring Device-Kellems Conduit Fitting, Straight Male, 3/8In; Thread Size Imperial Hubbell Wiring Devices H038

Description
CONDUIT FITTING, STRAIGHT MALE, 3/8IN; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:
Datasheet
Description
CONDUIT FITTING, STRAIGHT MALE, 3/8IN; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Straight Male, 3/8In; Thread Size Imperial Hubbell Wiring Devices - 35B1166 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Straight Male, 3/8In; Thread Size Imperial Hubbell Wiring Devices
35B1166
Conduit Fitting, Straight Male, 3/8In; Thread Size Imperial Hubbell Wiring Devices 35B1166
CONDUIT FITTING, STRAIGHT MALE, 3/8IN; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:

CONDUIT FITTING, STRAIGHT MALE, 3/8IN; Thread Size - Imperial:3/8" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:-; IP / NEMA Rating:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1166
Product Name Conduit Fitting, Straight Male, 3/8In; Thread Size Imperial Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4308115 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Glands - 1856085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1181 inch (3 mm)
View Details