GUF-4-EX -- EXPLOSIONPROOF STANDARD CONDUIT UNION
Hubbell Electrical Products
Explosionproof Standard Conduit Union
GUF-4-EX
Description
FEMALE/FEMALE TYPE
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
2-1/2 INCH
UL, CSA APPROVAL
2-3/8 INCH DIAMETER
1-1/4 INCH TRADE SIZE
GU MODEL
-
Hubbell Electrical Products
Datasheet
Description
FEMALE/FEMALE TYPE
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
2-1/2 INCH
UL, CSA APPROVAL
2-3/8 INCH DIAMETER
1-1/4 INCH TRADE SIZE
GU MODEL
Datasheet
Suppliers
Explosionproof Standard Conduit Union
GUF-4-EX
FEMALE/FEMALE TYPE
NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
2-1/2 INCH
UL, CSA APPROVAL
2-3/8 INCH DIAMETER
1-1/4 INCH TRADE SIZE
GU MODEL
- FEMALE/FEMALE TYPE
- NATURAL FINISHED COPPER FREE ALUMINUM MATERIAL
- 2-1/2 INCH
- UL, CSA APPROVAL
- 2-3/8 INCH DIAMETER
- 1-1/4 INCH TRADE SIZE
- GU MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
GUF-4-EX |
|
Product Name
|
Explosionproof Standard Conduit Union |
|
Size
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Straight
Size
0.5118 inch (13 mm)
Material
Nylon; Nylon
View Details