Hubbell Electrical Products Explosionproof Conduit Outlet Box GRSSA-2

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 13 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 20 CU INCH CAPACITY 5 PLUG(S) (4) SIDE, (2) TOP, (2) DOWN, (5) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 13 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 20 CU INCH CAPACITY 5 PLUG(S) (4) SIDE, (2) TOP, (2) DOWN, (5) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRSSA-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GRSSA-2
Explosionproof Conduit Outlet Box GRSSA-2
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL SQUARE SHAPE 3/4 INCH HUB SIZE 13 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK COVER TYPE 20 CU INCH CAPACITY 5 PLUG(S) (4) SIDE, (2) TOP, (2) DOWN, (5) BACK HUB LOCATION INTERNAL HUB TYPE 3-1/8 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GRSS MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • SQUARE SHAPE
  • 3/4 INCH HUB SIZE
  • 13 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK COVER TYPE
  • 20 CU INCH CAPACITY
  • 5 PLUG(S)
  • (4) SIDE, (2) TOP, (2) DOWN, (5) BACK HUB LOCATION
  • INTERNAL HUB TYPE
  • 3-1/8 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GRSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GRSSA-2
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details