Hubbell Electrical Products Explosionproof Conduit Outlet Box GRR-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, EXTERNALLY THREADED COVER TYPE 13 CU INCH CAPACITY T STYLE 3 PLUG(S) FEED THROUGH, (1) SIDE, (1) TOP, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE INCLUDES BLANK COVER GRR MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, EXTERNALLY THREADED COVER TYPE 13 CU INCH CAPACITY T STYLE 3 PLUG(S) FEED THROUGH, (1) SIDE, (1) TOP, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE INCLUDES BLANK COVER GRR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GRR-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GRR-1
Explosionproof Conduit Outlet Box GRR-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE BLANK, EXTERNALLY THREADED COVER TYPE 13 CU INCH CAPACITY T STYLE 3 PLUG(S) FEED THROUGH, (1) SIDE, (1) TOP, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE INCLUDES BLANK COVER GRR MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 3 HUB(S)
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • BLANK, EXTERNALLY THREADED COVER TYPE
  • 13 CU INCH CAPACITY
  • T STYLE
  • 3 PLUG(S)
  • FEED THROUGH, (1) SIDE, (1) TOP, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • INCLUDES BLANK COVER
  • GRR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GRR-1
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details