Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GOL37C032D

Description
KEY, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND G MODEL
Datasheet
Description
KEY, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GOL37C032D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GOL37C032D
Explosionproof Non Illuminated Selector Switch GOL37C032D
KEY, EXTENDED TYPE 3/4 INCH-14 TPI NPSM SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW KILLARK[R] BRAND G MODEL
  • KEY, EXTENDED TYPE
  • 3/4 INCH-14 TPI NPSM SIZE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • KILLARK[R] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GOL37C032D
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 25AC8693 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 POSITION
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers