TE Connectivity Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity DRD16CE04.

Description
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE AC MAX:20V; NO. OF POLES:- ROHS COMPLIANT: YES
Datasheet
Description
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE AC MAX:20V; NO. OF POLES:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 25AC8693 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
25AC8693
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 25AC8693
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE AC MAX:20V; NO. OF POLES:- ROHS COMPLIANT: YES

SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:-; CONTACT CURRENT DC MAX:-; CONTACT VOLTAGE AC MAX:20V; NO. OF POLES:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 25AC8693
Product Name Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FC10P-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
4 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
12A 194L Load Switch - 194L-E12-3251 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-K1167316-ND - DigiKey
Specs
Current Rating 250.0 amps
Mechanical Life 10000 cycles
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details