Hubbell Electrical Products Explosionproof Non Illuminated Selector Switch GO27-6G

Description
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 2NO CONTACT CONFIGURATION ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW BARREL TYPE SHORT G MODEL
Datasheet
Description
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 2NO CONTACT CONFIGURATION ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW BARREL TYPE SHORT G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - GO27-6G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Selector Switch
GO27-6G
Explosionproof Non Illuminated Selector Switch GO27-6G
KNOB TYPE 3/4 INCH-14 TPI NPSM SIZE 2NO CONTACT CONFIGURATION ALUMINUM ENCLOSURE MATERIAL 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM BEZEL MATERIAL ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW BARREL TYPE SHORT G MODEL
  • KNOB TYPE
  • 3/4 INCH-14 TPI NPSM SIZE
  • 2NO CONTACT CONFIGURATION
  • ALUMINUM ENCLOSURE MATERIAL
  • 120/240/480/600 VAC AT 10 AMPERE, 125/250 VDC AT 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • ALUMINUM BEZEL MATERIAL
  • ALUMINUM ACTUATOR MATERIAL
  • LEFT-CENTER-RIGHT THROW
  • BARREL TYPE SHORT
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Rotary Switches
Product Number GO27-6G
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-251-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 2383951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-C32-1782 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Keylock Switches - AK2-3PB - VAST STOCK CO., LIMITED
Specs
Actuator Type Keylock
View Details
2 suppliers