DUPLEX TYPE
NYLON (FACE/BASE) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D
OPERATING TEMPERATURE -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE WEATHER RESISTANT
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
NYLON (FACE/BASE) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D
OPERATING TEMPERATURE -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE WEATHER RESISTANT
DUPLEX TYPE
NYLON (FACE/BASE) MATERIAL
WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 943, CSA APPROVAL
125 VAC AT 60 HZ VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D
OPERATING TEMPERATURE -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE WEATHER RESISTANT