Hubbell Incorporated GFCI Duplex Receptacle GFTWRST20SNAPWNA

Description
STANDARD, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE SELF GROUNDING CONSTRUCTIONAL FEATURE WEATHER AND TAMPER RESISTANT OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER
Description
STANDARD, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE SELF GROUNDING CONSTRUCTIONAL FEATURE WEATHER AND TAMPER RESISTANT OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
GFTWRST20SNAPWNA
GFCI Duplex Receptacle GFTWRST20SNAPWNA
STANDARD, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) SIDE, BACK WIRING GROUNDING TYPE SELF GROUNDING CONSTRUCTIONAL FEATURE WEATHER AND TAMPER RESISTANT OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER
  • STANDARD, FLUSH FACE TYPE
  • NYLON (FACE/BASE) MATERIAL
  • WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 943, CSA, NEC, NEMA WD-6 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SIDE, BACK WIRING
  • GROUNDING TYPE SELF GROUNDING
  • CONSTRUCTIONAL FEATURE WEATHER AND TAMPER RESISTANT
  • OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
  • CONTACT MATERIAL BRASS
  • MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL
  • POWER
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTWRST20SNAPWNA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.0064 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.187")
View Details
Locking Outlet, 30 Amp 250 Volt L6-30R for Special Purpose - L0630RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details