Hubbell Incorporated GFCI Duplex Receptacle GFTWRST20

Description
DUPLEX TYPE NYLON (FACE)/BASE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL (CANADA AND US), CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING POWER RATING 1 HP APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
DUPLEX TYPE NYLON (FACE)/BASE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL (CANADA AND US), CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING POWER RATING 1 HP APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFTWRST20 - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFTWRST20
GFCI Duplex Receptacle GFTWRST20
DUPLEX TYPE NYLON (FACE)/BASE MATERIAL BROWN COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL (CANADA AND US), CSA APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING POWER RATING 1 HP APPLICABLE STANDARD ADA COMPLIANT
  • DUPLEX TYPE
  • NYLON (FACE)/BASE MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL (CANADA AND US), CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • POWER RATING 1 HP
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTWRST20
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Locking Outlet, 20 Amp 125 Volt L5-20R - L0520RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details