Hubbell Incorporated GFCI Duplex Receptacle GFTWRST15W

Description
DUPLEX TYPE NYLON (FACE)/BASE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL (CANADA AND US), CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND POWER RATING 0.5 HP APPLICABLE STANDARD ADA COMPLIANT
Datasheet
Description
DUPLEX TYPE NYLON (FACE)/BASE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL (CANADA AND US), CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND POWER RATING 0.5 HP APPLICABLE STANDARD ADA COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFTWRST15W - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFTWRST15W
GFCI Duplex Receptacle GFTWRST15W
DUPLEX TYPE NYLON (FACE)/BASE MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL (CANADA AND US), CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING STYLE LINE[R], AUTOGUARD[R] BRAND POWER RATING 0.5 HP APPLICABLE STANDARD ADA COMPLIANT
  • DUPLEX TYPE
  • NYLON (FACE)/BASE MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL (CANADA AND US), CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • STYLE LINE[R], AUTOGUARD[R] BRAND
  • POWER RATING 0.5 HP
  • APPLICABLE STANDARD ADA COMPLIANT
Supplier's Site Datasheet
Outlet/Handy Box - 82462633 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
82462633
Outlet/Handy Box 82462633
OUTLET, 15A, COMM, SELF TEST, TRWR GFR, WHITE. FREE 2 YEAR RADWELL WARRANTY

OUTLET, 15A, COMM, SELF TEST, TRWR GFR, WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hubbell Incorporated Radwell International
Product Category Power Connectors Power Connectors
Product Number GFTWRST15W 82462633
Product Name GFCI Duplex Receptacle Outlet/Handy Box
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-V1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Box Inlet - G52S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Non-Polarized 2-Prong Angle Plug, 15 Amp 125 Volt 1-15P - 4525 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details