DUPLEX TYPE
NYLON (FACE/BASE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
STYLE LINE[R], AUTOGUARD[R] BRAND
OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H
CONTACT MATERIAL BRASS
MOUNTING STRAP MATERIAL ZINC PLATED STEEL
APPLICABLE STANDARD ADA, NEC
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
NYLON (FACE/BASE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
STYLE LINE[R], AUTOGUARD[R] BRAND
OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H
CONTACT MATERIAL BRASS
MOUNTING STRAP MATERIAL ZINC PLATED STEEL
APPLICABLE STANDARD ADA, NEC
DUPLEX TYPE
NYLON (FACE/BASE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
STYLE LINE[R], AUTOGUARD[R] BRAND
OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H
CONTACT MATERIAL BRASS
MOUNTING STRAP MATERIAL ZINC PLATED STEEL
APPLICABLE STANDARD ADA, NEC
DUPLEX TYPE
NYLON (FACE/BASE) MATERIAL
IVORY COLOR
5-20R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL, CSA APPROVAL
125 V VOLTAGE RATING
20 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
STYLE LINE[R], AUTOGUARD[R] BRAND
OVERALL DIMENSION 1.75 INCH W X 1.47 INCH D X 3.27 INCH H