Hubbell Incorporated GFCI Duplex Receptacle GFTR20OW

Description
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL OFFICE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL OFFICE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFTR20OW - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFTR20OW
GFCI Duplex Receptacle GFTR20OW
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL OFFICE WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • NYLON MATERIAL
  • OFFICE WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • TEMPERATURE RATING -30 TO 150 DEG F
  • TRIP TIME 0.025 SEC
  • TRIP LEVEL 4 TO 6 MILLIAMPERE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • GFTR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTR20OW
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6903-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1820D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details