Hubbell Incorporated GFCI Duplex Receptacle GFTR20IP1

Description
NYLON MATERIAL IVORY COLOR 5-20R CONFIGURATION COMMERCIAL, HOSPITAL GRADE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet
Description
NYLON MATERIAL IVORY COLOR 5-20R CONFIGURATION COMMERCIAL, HOSPITAL GRADE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFTR20IP1 - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFTR20IP1
GFCI Duplex Receptacle GFTR20IP1
NYLON MATERIAL IVORY COLOR 5-20R CONFIGURATION COMMERCIAL, HOSPITAL GRADE UL, CSA APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
  • NYLON MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL, HOSPITAL GRADE
  • UL, CSA APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • TEMPERATURE RATING -30 TO 150 DEG F
  • TRIP TIME 0.025 SEC
  • TRIP LEVEL 4 TO 6 MILLIAMPERE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • GFTR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTR20IP1
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial; Hospital
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172341-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details