Hubbell Incorporated GFCI Duplex Receptacle GFTR20BK

Description
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFTR20BK - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFTR20BK
GFCI Duplex Receptacle GFTR20BK
DUPLEX WITH LED INDICATOR LIGHT TYPE NYLON MATERIAL BLACK COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE CONSTRUCTIONAL FEATURE TAMPER RESISTANT GFTR MODEL
  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • TEMPERATURE RATING -30 TO 150 DEG F
  • TRIP TIME 0.025 SEC
  • TRIP LEVEL 4 TO 6 MILLIAMPERE
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT
  • GFTR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFTR20BK
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Decorative Outlet, Side Wire & Push Wire, Residential Grade - 2003A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details