DUPLEX WITH LED INDICATOR LIGHT TYPE
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
CIRCUIT GUARD[R] BRAND
TEMPERATURE RATING -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GFTR MODEL
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
CIRCUIT GUARD[R] BRAND
TEMPERATURE RATING -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GFTR MODEL
DUPLEX WITH LED INDICATOR LIGHT TYPE
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL, CSA APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BACK, SIDE WIRING
CIRCUIT GUARD[R] BRAND
TEMPERATURE RATING -30 TO 150 DEG F
TRIP TIME 0.025 SEC
TRIP LEVEL 4 TO 6 MILLIAMPERE
CONSTRUCTIONAL FEATURE TAMPER RESISTANT
GFTR MODEL