Hubbell Incorporated GFCI Duplex Receptacle GFSTBF20BK

Description
BLACK COLOR 5-20R CONFIGURATION COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE UL, CSA APPROVAL 120 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) AUTOGUARD[T] BRAND TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC GFST MODEL
Datasheet
Description
BLACK COLOR 5-20R CONFIGURATION COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE UL, CSA APPROVAL 120 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) AUTOGUARD[T] BRAND TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC GFST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFSTBF20BK - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFSTBF20BK
GFCI Duplex Receptacle GFSTBF20BK
BLACK COLOR 5-20R CONFIGURATION COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE UL, CSA APPROVAL 120 V AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) AUTOGUARD[T] BRAND TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC GFST MODEL
  • BLACK COLOR
  • 5-20R CONFIGURATION
  • COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • AUTOGUARD[T] BRAND
  • TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC
  • GFST MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFSTBF20BK
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Residential; Commercial; Industrial; Hospital
Unlock Full Specs
to access all available technical data

Similar Products

IEC Unfiltered Inlets - 1-1609112-4 - TE Connectivity
Specs
Device Type Power Entry Module
Applications Residential
Standards / Certifications RoHS
View Details
4 suppliers
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Swiss socket in clear NEMA 12/4, IP65 housing - 88052141 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details