WHITE COLOR
5-15R CONFIGURATION
COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE
UL, CSA APPROVAL
120 V AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
AUTOGUARD[T] BRAND
TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC
GFST MODEL
Hubbell Incorporated
Done
Datasheet
Description
WHITE COLOR
5-15R CONFIGURATION
COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE
UL, CSA APPROVAL
120 V AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
AUTOGUARD[T] BRAND
TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC
GFST MODEL
WHITE COLOR
5-15R CONFIGURATION
COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE
UL, CSA APPROVAL
120 V AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
AUTOGUARD[T] BRAND
TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC
GFST MODEL