Hubbell Incorporated GFCI Duplex Receptacle GFST15I

Description
NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING CIRCUITPRO[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE GFST MODEL
Datasheet
Description
NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING CIRCUITPRO[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE GFST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFST15I - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFST15I
GFCI Duplex Receptacle GFST15I
NYLON MATERIAL IVORY COLOR 5-15R CONFIGURATION COMMERCIAL GRADE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING CIRCUITPRO[R] BRAND TEMPERATURE RATING -30 TO 150 DEG F TRIP TIME 0.025 SEC TRIP LEVEL 4 TO 6 MILLIAMPERE GFST MODEL
  • NYLON MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL GRADE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • CIRCUITPRO[R] BRAND
  • TEMPERATURE RATING -30 TO 150 DEG F
  • TRIP TIME 0.025 SEC
  • TRIP LEVEL 4 TO 6 MILLIAMPERE
  • GFST MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFST15I
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.03 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
50 Amps 125/250 Volt RV Power Outlet Box :RM50DFPB - RM50DFPB - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA; ETL
View Details
Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details