GFSP15AL -- GFCI DUPLEX RECEPTACLE
Hubbell Incorporated
GFCI Duplex Receptacle
GFSP15AL
Description
ALMOND COLOR
5-15R CONFIGURATION
COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE
UL, CSA APPROVAL
120 V AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
HUBBELL CIRCUIT GUARD[R] BRAND
TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC
GF15 MODEL
Description
ALMOND COLOR
5-15R CONFIGURATION
COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE
UL, CSA APPROVAL
120 V AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
HUBBELL CIRCUIT GUARD[R] BRAND
TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC
GF15 MODEL
Datasheet
Suppliers
ALMOND COLOR
5-15R CONFIGURATION
COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE
UL, CSA APPROVAL
120 V AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
HUBBELL CIRCUIT GUARD[R] BRAND
TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC
GF15 MODEL
- ALMOND COLOR
- 5-15R CONFIGURATION
- COMMERCIAL, HOSPITAL, INDUSTRIAL, RESIDENTIAL GRADE
- UL, CSA APPROVAL
- 120 V AT 60 HZ VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- 2 POLE(S)
- HUBBELL CIRCUIT GUARD[R] BRAND
- TRIP LEVEL 4 TO 6 MA, TRIP TIME 0.025 SEC
- GF15 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
GFSP15AL |
|
Product Name
|
GFCI Duplex Receptacle |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Receptacle
|
|
Configuration
|
Duplex
|
|
Applications
|
Residential; Commercial; Industrial; Hospital
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel; Flange
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details