Hubbell Incorporated GFCI Duplex Receptacle GFRST20SNAPALNA

Description
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,
Description
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
GFRST20SNAPALNA
GFCI Duplex Receptacle GFRST20SNAPALNA
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE NYLON (FACE/BASE) MATERIAL ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 943, CSA, NEC, NEMA WD-6 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) GROUNDING TYPE SELF GROUNDING OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER) CONTACT MATERIAL BRASS MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL POWER RATING 1 HP AT 125 V APPLICATION BUILDINGS, RETAIL,
  • STANDARD, TRIPLE WIPE, FLUSH FACE TYPE
  • NYLON (FACE/BASE) MATERIAL
  • ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 943, CSA, NEC, NEMA WD-6 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • GROUNDING TYPE SELF GROUNDING
  • OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
  • WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
  • CONTACT MATERIAL BRASS
  • MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL
  • POWER RATING 1 HP AT 125 V
  • APPLICATION BUILDINGS, RETAIL,
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFRST20SNAPALNA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
IEC Appliance Inlet C14, Snap-in Mounting, Front Side, Solder Terminal - 0711 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
China CH1-10R GB 2099 Snap-in AC Power Outlet - 741W-H/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers