STANDARD, TRIPLE WIPE, FLUSH FACE TYPE
NYLON (FACE/BASE) MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 943, CSA, NEC, NEMA WD-6 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
GROUNDING TYPE SELF GROUNDING
OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
CONTACT MATERIAL BRASS
MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL
POWER RATING 0.5 HP AT 125 V
APPLICATION BUILDINGS, RETAI
Description
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE
NYLON (FACE/BASE) MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 943, CSA, NEC, NEMA WD-6 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
GROUNDING TYPE SELF GROUNDING
OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
CONTACT MATERIAL BRASS
MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL
POWER RATING 0.5 HP AT 125 V
APPLICATION BUILDINGS, RETAI
STANDARD, TRIPLE WIPE, FLUSH FACE TYPE
NYLON (FACE/BASE) MATERIAL
RED COLOR
5-15R CONFIGURATION
3 WIRE(S)
COMMERCIAL GRADE
UL 943, CSA, NEC, NEMA WD-6 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
GROUNDING TYPE SELF GROUNDING
OVERALL DIMENSION 1.77 INCH W X 1.47 INCH D
WIRE SIZE 14 TO 10 AWG (SOLID/STRANDED COPPER)
CONTACT MATERIAL BRASS
MOUNTING STRAP/SCREW MATERIAL ZINC PLATED STEEL
POWER RATING 0.5 HP AT 125 V
APPLICATION BUILDINGS, RETAI