Hubbell Incorporated GFCI Duplex Receptacle GFR82FTI

Description
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFR82FTI - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFR82FTI
GFCI Duplex Receptacle GFR82FTI
DUPLEX TYPE THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL 498, UL 544, UL 943, CSA, NOM APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) GFR. BRAND APPLICABLE STANDARD FS WC596 INCLUSION WALL PLATE GFR82 MODEL
  • DUPLEX TYPE
  • THERMOPLASTIC, ZINC PLATED STEEL YOKE MATERIAL
  • IVORY COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL 498, UL 544, UL 943, CSA, NOM APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • GFR. BRAND
  • APPLICABLE STANDARD FS WC596
  • INCLUSION WALL PLATE
  • GFR82 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFR82FTI
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Hospital
Standards / Certifications UL; CSA; NOM
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
IP44 Splashproof Angled Receptacle - F43.51A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
15 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade - 3001SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details