Hubbell Incorporated GFCI Duplex Receptacle GFR52BK

Description
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL BLACK COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
Description
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL BLACK COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFR52BK - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFR52BK
GFCI Duplex Receptacle GFR52BK
DUPLEX WITH LED INDICATING LIGHT TYPE NYLON BODY/COVER MATERIAL BLACK COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) BRYANT[R] BRAND
  • DUPLEX WITH LED INDICATING LIGHT TYPE
  • NYLON BODY/COVER MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL GRADE
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BRYANT[R] BRAND
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFR52BK
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475426-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/125V North American Snap-In Receptacle - 88211100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details