Hubbell Wiring Device-Kellems Gfci, Power Cord, 5-15P, 35Ft; Gfci Type Hubbell Wiring Devices GFP35LM

Description
GFCI, POWER CORD, 5-15P, 35FT; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:-; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:35ft; Cord Length - Metric:10.668m; Body Material:PVC RoHS Compliant: No
Datasheet
Description
GFCI, POWER CORD, 5-15P, 35FT; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:-; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:35ft; Cord Length - Metric:10.668m; Body Material:PVC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gfci, Power Cord, 5-15P, 35Ft; Gfci Type Hubbell Wiring Devices - 88H7035 - Newark, An Avnet Company
Chicago, IL, United States
Gfci, Power Cord, 5-15P, 35Ft; Gfci Type Hubbell Wiring Devices
88H7035
Gfci, Power Cord, 5-15P, 35Ft; Gfci Type Hubbell Wiring Devices 88H7035
GFCI, POWER CORD, 5-15P, 35FT; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:-; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:35ft; Cord Length - Metric:10.668m; Body Material:PVC RoHS Compliant: No

GFCI, POWER CORD, 5-15P, 35FT; GFCI Type:Power Cord; GFCI Plug Type:NEMA 5-15; GFCI Receptacle Type:-; Current Rating:15A; Voltage Rating:120VAC; Cord Length - Imperial:35ft; Cord Length - Metric:10.668m; Body Material:PVC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 88H7035
Product Name Gfci, Power Cord, 5-15P, 35Ft; Gfci Type Hubbell Wiring Devices
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814351-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 144 inch (3660 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Australian 10Amp Cordset w/C13 Connector - 86210070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details