POWER CORD, NEMA 5-15P/15R, 25FT, 15A; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:120VAC; Jacket Color:-; Product Range:-; Cable Length - Imperial:25ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 35B290 |
| Product Name | Power Cord, Nema 5-15P/15R, 25Ft, 15A; Connector Type A Hubbell Wiring Devices |
| Approvals | RoHS |