GFMDCB208153P -- GROUND FAULT BREAKER
Hubbell Incorporated
Ground Fault Breaker
GFMDCB208153P
Description
UL 943, UL 1053, CUL APPROVAL
208 V VOLTAGE RATING
15 AMPERE CURRENT RATING
3 POLE(S)
BRYANT[R] BRAND
ENCLOSURE NEMA 4X
Description
UL 943, UL 1053, CUL APPROVAL
208 V VOLTAGE RATING
15 AMPERE CURRENT RATING
3 POLE(S)
BRYANT[R] BRAND
ENCLOSURE NEMA 4X
Datasheet
Suppliers
UL 943, UL 1053, CUL APPROVAL
208 V VOLTAGE RATING
15 AMPERE CURRENT RATING
3 POLE(S)
BRYANT[R] BRAND
ENCLOSURE NEMA 4X
- UL 943, UL 1053, CUL APPROVAL
- 208 V VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- 3 POLE(S)
- BRYANT[R] BRAND
- ENCLOSURE NEMA 4X
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
GFMDCB208153P |
|
Product Name
|
Ground Fault Breaker |
|
Rated AC Voltage
|
208 volts
|
|
Rated Current
|
15 amps
|
|
Number of Poles
|
3
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Current
45 amps
Trip System Type
Thermal Magnetic
Mounting Style
Din Rail Mounted
View Details
Rated Current
10 amps
Rated Breaking Capacity
5000 amps
Trip System Type
Magnetic
View Details
2 suppliers
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details