Hubbell Incorporated
Ground Fault Breaker
GFMDCB120162P
Datasheet
Suppliers
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
16 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
- UL/CUL 943 APPROVAL
- 120 VAC VOLTAGE RATING
- 16 AMPERE CURRENT RATING
- 2 POLE(S)
- BRYANT[R] BRAND
- GFMDCB MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Circuit Breakers |
Product Number
|
GFMDCB120162P |
Product Name
|
Ground Fault Breaker |
Rated AC Voltage
|
120 volts
|
Rated Current
|
16 amps
|
Number of Poles
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated AC Voltage
240 volts
Rated DC Voltage
48 volts
Rated Current
0.0500 to 10 amps
View Details
Rated AC Voltage
240 to 250 volts
Rated Current
15 amps
Rated Breaking Capacity
15 amps
View Details
Rated AC Voltage
277 to 480 volts
Rated Current
25 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers
Rated DC Voltage
12 volts
Text for Mounting
Snap into Bracket
Terminal Type
10-32 studs
View Details
2 suppliers