GFMDCB120152P -- GROUND FAULT BREAKER
Hubbell Incorporated
Ground Fault Breaker
GFMDCB120152P
Description
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Description
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
Datasheet
Suppliers
UL/CUL 943 APPROVAL
120 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
2 POLE(S)
BRYANT[R] BRAND
GFMDCB MODEL
- UL/CUL 943 APPROVAL
- 120 VAC VOLTAGE RATING
- 15 AMPERE CURRENT RATING
- 2 POLE(S)
- BRYANT[R] BRAND
- GFMDCB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Breakers |
|
Product Number
|
GFMDCB120152P |
|
Product Name
|
Ground Fault Breaker |
|
Rated AC Voltage
|
120 volts
|
|
Rated Current
|
15 amps
|
|
Number of Poles
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Current
10 amps
Trip System Type
Thermal Magnetic
Features
Trip Indicator
View Details
Qualtek Electronics Corp.
Rated AC Voltage
125 to 250 volts
Rated Current
15 amps
Trip System Type
Thermal
View Details
2 suppliers
Rated DC Voltage
125 to 250 volts
Rated Current
40 amps
Trip System Type
Thermal Magnetic
View Details
2 suppliers
Rated DC Voltage
32 to 58 volts
Trip System Type
Electronic
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
2 suppliers