Hubbell Wiring Device-Kellems Product Range Hubbell Wiring Devices GFHW530

Description
Product Range:Circuit Guard Series; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Current Rating:30A; No. of Poles:-; Overload Current:-; Insulation Voltage:
Datasheet
Description
Product Range:Circuit Guard Series; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Current Rating:30A; No. of Poles:-; Overload Current:-; Insulation Voltage:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Hubbell Wiring Devices - 01J4132 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Hubbell Wiring Devices
01J4132
Product Range Hubbell Wiring Devices 01J4132
Product Range:Circuit Guard Series; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Current Rating:30A; No. of Poles:-; Overload Current:-; Insulation Voltage:

Product Range:Circuit Guard Series; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Current Rating:30A; No. of Poles:-; Overload Current:-; Insulation Voltage:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 01J4132
Product Name Product Range Hubbell Wiring Devices
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch - 736W-B/301 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2806-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details