Hubbell Incorporated GFCI Duplex Receptacle GFBF20LALA

Description
LED INDICATOR LIGHT TYPE THERMOPLASTIC FACE MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND INCLUDES WALL PLATE GFBF MODEL
Datasheet
Description
LED INDICATOR LIGHT TYPE THERMOPLASTIC FACE MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND INCLUDES WALL PLATE GFBF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GFBF20LALA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GFBF20LALA
GFCI Duplex Receptacle GFBF20LALA
LED INDICATOR LIGHT TYPE THERMOPLASTIC FACE MATERIAL LIGHT ALMOND COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND INCLUDES WALL PLATE GFBF MODEL
  • LED INDICATOR LIGHT TYPE
  • THERMOPLASTIC FACE MATERIAL
  • LIGHT ALMOND COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, UL 943, CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • INCLUDES WALL PLATE
  • GFBF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GFBF20LALA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Residential Grade - 2011W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-A1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details