Hubbell Incorporated GFCI Duplex Receptacle GF83ST

Description
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL BROWN COLOR 5-20R CONFIGURATION HOSPITAL GRADE 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
Datasheet
Description
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL BROWN COLOR 5-20R CONFIGURATION HOSPITAL GRADE 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GF83ST - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GF83ST
GFCI Duplex Receptacle GF83ST
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL BROWN COLOR 5-20R CONFIGURATION HOSPITAL GRADE 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
  • DUPLEX TYPE
  • HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL
  • BROWN COLOR
  • 5-20R CONFIGURATION
  • HOSPITAL GRADE
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • CIRCUITPRO[T], BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF83ST
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 1-6609948-2 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-D4P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA L6-15 Flanged Outlet - 88030660 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-15
Standards / Certifications UL; CSA; WD 6
View Details