DUPLEX TYPE
HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL
BROWN COLOR
5-15R CONFIGURATION
HOSPITAL GRADE
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
CIRCUITPRO[T], BRYANT[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
DUPLEX TYPE
HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL
BROWN COLOR
5-15R CONFIGURATION
HOSPITAL GRADE
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
CIRCUITPRO[T], BRYANT[R] BRAND
DUPLEX TYPE
HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL
BROWN COLOR
5-15R CONFIGURATION
HOSPITAL GRADE
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
CIRCUITPRO[T], BRYANT[R] BRAND