Hubbell Incorporated GFCI Duplex Receptacle GF52BK

Description
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL BLACK COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
Description
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL BLACK COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
GFCI Duplex Receptacle
GF52BK
GFCI Duplex Receptacle GF52BK
DUPLEX TYPE HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL BLACK COLOR 5-15R CONFIGURATION COMMERCIAL GRADE 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING CIRCUITPRO[T], BRYANT[R] BRAND
  • DUPLEX TYPE
  • HIGH IMPACT CHEMICAL RESISTANT NYLON MATERIAL
  • BLACK COLOR
  • 5-15R CONFIGURATION
  • COMMERCIAL GRADE
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • CIRCUITPRO[T], BRYANT[R] BRAND
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF52BK
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details