Hubbell Incorporated GFCI Duplex Receptacle GF20WLA

Description
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GF20WLA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GF20WLA
GFCI Duplex Receptacle GF20WLA
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL WHITE COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
  • DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE
  • NYLON (FACE) MATERIAL
  • WHITE COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY COMMERCIAL, HOSPITAL GRADE
  • UL 943, CSA APPROVAL
  • 125 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • POWER RATING 1 HP
  • TEMPERATURE RATING -30 TO 150 DEG F
  • APPLICABLE STANDARD CEC, NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF20WLA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial; Hospital; Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3333-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nNon-Countersunk Screw Mount - 703W-00/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP67 Watertight 15° Angled Receptacle - F51S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers