Hubbell Incorporated GFCI Duplex Receptacle GF20ILABULK

Description
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND INCLUDES WALL PLATE GF MODEL
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND INCLUDES WALL PLATE GF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GF20ILABULK - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GF20ILABULK
GFCI Duplex Receptacle GF20ILABULK
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND INCLUDES WALL PLATE GF MODEL
  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, UL 943, CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • INCLUDES WALL PLATE
  • GF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF20ILABULK
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4693-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 C13 Six Position Snap-in Outlet with Solder Terminals - 742W-15/36 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details