Hubbell Incorporated GFCI Duplex Receptacle GF20ILA

Description
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GF20ILA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GF20ILA
GFCI Duplex Receptacle GF20ILA
DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE NYLON (FACE) MATERIAL IVORY COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) HEAVY DUTY COMMERCIAL, HOSPITAL GRADE UL 943, CSA APPROVAL 125 VOLT AC AT 60 HERTZ VOLTAGE RATING 20 AMP CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R] BRAND POWER RATING 1 HP TEMPERATURE RATING -30 TO 150 DEG F APPLICABLE STANDARD CEC, NEC
  • DUPLEX WITH LED INDICATOR LIGHT, FEED-THROUGH TYPE
  • NYLON (FACE) MATERIAL
  • IVORY COLOR
  • NEMA 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HEAVY DUTY COMMERCIAL, HOSPITAL GRADE
  • UL 943, CSA APPROVAL
  • 125 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 20 AMP CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R] BRAND
  • POWER RATING 1 HP
  • TEMPERATURE RATING -30 TO 150 DEG F
  • APPLICABLE STANDARD CEC, NEC
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF20ILA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial; Hospital; Heavy Duty
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1926155-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Four Function Hospital Grade, Fused Snap-in Module - 83544050 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details