Hubbell Incorporated GFCI Duplex Receptacle GF20GYLA

Description
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R], TRADESELECT[R] BRAND INCLUDES WALL PLATE GF MODEL
Datasheet
Description
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R], TRADESELECT[R] BRAND INCLUDES WALL PLATE GF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - GF20GYLA - Hubbell Incorporated
Orange, CT, USA
GFCI Duplex Receptacle
GF20GYLA
GFCI Duplex Receptacle GF20GYLA
DUPLEX WITH LED INDICATOR LIGHT TYPE THERMOPLASTIC MATERIAL GRAY COLOR 5-20R CONFIGURATION 3 WIRE(S) COMMERCIAL GRADE UL 498, UL 943, CSA APPROVAL 125 VAC AT 60 HZ VOLTAGE RATING 20 AMPERE CURRENT RATING 2 POLE(S) BACK, SIDE WIRING CIRCUIT GUARD[R], TRADESELECT[R] BRAND INCLUDES WALL PLATE GF MODEL
  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • COMMERCIAL GRADE
  • UL 498, UL 943, CSA APPROVAL
  • 125 VAC AT 60 HZ VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • BACK, SIDE WIRING
  • CIRCUIT GUARD[R], TRADESELECT[R] BRAND
  • INCLUDES WALL PLATE
  • GF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number GF20GYLA
Product Name GFCI Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Duplex
Applications Commercial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type A & Type C, 30W Triple USB Ports Tamper Resistant Outlet - R1820D60CCA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details